STMicroelectronics, Inc. TRIACs BTB41-800BRG

Description
TRIAC Standard 800V 40A Through Hole TOP3
Request a Quote Datasheet
Description
TRIAC Standard 800V 40A Through Hole TOP3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-7192-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 40A Through Hole TOP3

TRIAC Standard 800V 40A Through Hole TOP3

Buy Now Datasheet
Triacs - BTB41-800BRG - 1155441-BTB41-800BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB41-800BRG
1155441-BTB41-800BRG
Triacs - BTB41-800BRG 1155441-BTB41-800BRG
Manufacturer: STMicroelectronics Win Source Part Number: 1155441-BTB41-800BRG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TOP-3 Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Triac Type: Standard Family Name: BTB41-800B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TOP3 Current - On State (It (RMS)) (Maximum): 40A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 80mA Alternative Parts (Cross-Reference): Q8040J5TP; BTA445Z-800BTQ; Q8040K5TP; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1155441-BTB41-800BRG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TOP-3
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
Triac Type: Standard
Family Name: BTB41-800B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TOP3
Current - On State (It (RMS)) (Maximum): 40A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 80mA
Alternative Parts (Cross-Reference): Q8040J5TP; BTA445Z-800BTQ; Q8040K5TP;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40A standard Triacs Product overview: BTB41-800BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB41-800BRG can be used for catalog matching and distributor lookup.

40A standard Triacs Product overview: BTB41-800BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB41-800BRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 1888266 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888266
TRIACs 1888266
STMicroelectronics, BTB41-800BRG

STMicroelectronics, BTB41-800BRG

Supplier's Site
TRIACs - 1888530P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888530P
TRIACs 1888530P
STMicroelectronics, BTB41-800BRG

STMicroelectronics, BTB41-800BRG

Supplier's Site
TRIACs - 1888530 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888530
TRIACs 1888530
STMicroelectronics, BTB41-800BRG

STMicroelectronics, BTB41-800BRG

Supplier's Site
Triac, 800V, 41A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics - 05X9548 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 41A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics
05X9548
Triac, 800V, 41A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics 05X9548
TRIAC, 800V, 41A, TOP-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:41A; Triac Case Style:TOP-3; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:400A; Holding Current Max:80mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 800V, 41A, TOP-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:41A; Triac Case Style:TOP-3; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:400A; Holding Current Max:80mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB41-800BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB41-800BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB41-800BRG
TRIAC 800V 40A TOP3

TRIAC 800V 40A TOP3

Supplier's Site
Sheung Wan, Hong Kong
Triacs 40 Amp 800 Volt

Triacs 40 Amp 800 Volt

Buy Now Datasheet
TRIAC 800V 40A TOP3

TRIAC 800V 40A TOP3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Thyristors Triacs Triacs Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 497-7192-5-ND 1155441-BTB41-800BRG 300-BTB41-800BRG 1888266 1888530P 05X9548 BTB41-800BRG BTB41-800BRG BTB41-800BRG
Product Name TRIACs Triacs - BTB41-800BRG 40A Triac TRIACs TRIACs Triac, 800V, 41A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs
Package Type TOP-3 TOP-3 Top TOP TOP-3 TOP-3 TOP-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts
ITSM 40 amps
IGT 50 mA 50 mA
Unlock Full Specs
to access all available technical data