Littelfuse, Inc. TVS - TVS - Thyristors - K1800GRP K1800GRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1050283-K1800GRP Packaging: Reel - TR Mounting: Through Hole Number of Elements: 1 Voltage - Off State: 140V Voltage - On State: 1.5V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-204AC, DO-15, Axial Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1050283-K1800GRP Packaging: Reel - TR Mounting: Through Hole Number of Elements: 1 Voltage - Off State: 140V Voltage - On State: 1.5V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-204AC, DO-15, Axial Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - K1800GRP - 1050283-K1800GRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - K1800GRP
1050283-K1800GRP
TVS - TVS - Thyristors - K1800GRP 1050283-K1800GRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1050283-K1800GRP Packaging: Reel - TR Mounting: Through Hole Number of Elements: 1 Voltage - Off State: 140V Voltage - On State: 1.5V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-204AC, DO-15, Axial Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1050283-K1800GRP
Packaging: Reel - TR
Mounting: Through Hole
Number of Elements: 1
Voltage - Off State: 140V
Voltage - On State: 1.5V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-204AC, DO-15, Axial
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Sidacs
K1800GRP
Sidacs K1800GRP
Sidacs 160V SIDAC DO15

Sidacs 160V SIDAC DO15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1050283-K1800GRP K1800GRP
Product Name TVS - TVS - Thyristors - K1800GRP Sidacs
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 119168702 - Radwell International
Specs
Thyristor Type SCR
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details