TRIAC Standard 1.2kV 66A Through Hole ISO247
TRIAC 1.2KV 66A ISO247
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | 238-CLA60MT1200NHR-ND | CLA60MT1200NHR | CLA60MT1200NHR |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-247-3 | TO-247-3 | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VDRM | 1200 volts |