Littelfuse, Inc. SCRs - Single - CLA50E1200TC CLA50E1200TC

Description
Manufacturer: IXYS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052328-CLA50E1200TC Mounting: SMD (SMT) Weight: 4.500005 g Hold Current: 75 mA Categories: SCRs - Single Case / Package: TO-268 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 80 A
Request a Quote Datasheet
Description
Manufacturer: IXYS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052328-CLA50E1200TC Mounting: SMD (SMT) Weight: 4.500005 g Hold Current: 75 mA Categories: SCRs - Single Case / Package: TO-268 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 80 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - CLA50E1200TC - 1052328-CLA50E1200TC - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CLA50E1200TC
1052328-CLA50E1200TC
SCRs - Single - CLA50E1200TC 1052328-CLA50E1200TC
Manufacturer: IXYS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052328-CLA50E1200TC Mounting: SMD (SMT) Weight: 4.500005 g Hold Current: 75 mA Categories: SCRs - Single Case / Package: TO-268 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 80 A

Manufacturer: IXYS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052328-CLA50E1200TC
Mounting: SMD (SMT)
Weight: 4.500005 g
Hold Current: 75 mA
Categories: SCRs - Single
Case / Package: TO-268
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 80 A

Buy Now
Sheung Wan, Hong Kong
SCRs 50 Amps 1200V

SCRs 50 Amps 1200V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1052328-CLA50E1200TC CLA50E1200TC
Product Name SCRs - Single - CLA50E1200TC SCRs
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B612SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P6M-AZ - 856785-5P6M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 4773096 - Radwell International
Specs
Thyristor Type SCR
View Details