Manufacturer: STMicroelectronics
Win Source Part Number: 1024830-BTB41-600BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 80mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 40A
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TOP3
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
TRIAC 600V 420A 3-Pin(3+Tab) TOP Tube Product overview: BTB41-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 420A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 420A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB41-600BRG can be used for catalog matching and distributor lookup.
TRIAC Standard 600V 40A Through Hole TOP3
TRIAC 600V 40A TOP3
TRIAC, 600V, 40A, TOP-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:41A; Triac Case Style:TOP-3; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:400A; Holding Current Max:80mA; No. of Pins:3Pins RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1024830-BTB41-600BRG | 300-BTB41-600BRG | 497-6678-5-ND | BTB41-600BRG | BTB41-600BRG | BTB41-600BRG | 56P5948 |
| Product Name | Triacs - BTB41-600BRG | 600V 420A Triac | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triac, 600V, 40A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics |
| Package Type | TOP3 | TOP-3 | TOP-3 | TOP-3 | TOP-3 | ||
| VDRM | 600 volts | 600 volts | |||||
| ITSM | 40 amps | ||||||
| IGT | 50 mA | 50 mA | |||||
| VGT | 1.3 volts | 1.3 volts |