The new K2xx0yHU is a higher energy SIDAC switch for gas ignition applications requiring higher current pulse current especially at low repetition rate. It is offered in a DO-15 leaded package. Voltage activation of this solid state switch is accomplished with peak voltage level of 210 to 230Volts. The SIDAC is a silicon bilateral voltage triggered Thyristor switch that switches on through a negative resistance region to a low on-state voltage. Conduction will continue until current is interrupted or lowered below minimum holding current of the device. Ac Circuit Oriented Triggering Voltage of 210 V to 230 V 280 A Pulse Current Capability RoHS Compliant Unidirectional
Sidacs 200V SIDAC 2L Uni-Directional
| Littelfuse, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | K2000SHURP | K2000SHURP |
| Product Name | High Energy Unidirectional SIDACs | Sidacs |
| VTM | 1.5 volts |