Littelfuse, Inc. TVS - TVS - Thyristors - K1400E70RP2 K1400E70RP2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1050240-K1400E70RP2 Packaging: Reel - TR Mounting: Through Hole Number of Elements: 1 Voltage - Off State: 90V Voltage - On State: 1.5V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-226-2, TO-92-2 (TO-226AC) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1050240-K1400E70RP2 Packaging: Reel - TR Mounting: Through Hole Number of Elements: 1 Voltage - Off State: 90V Voltage - On State: 1.5V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-226-2, TO-92-2 (TO-226AC) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - K1400E70RP2 - 1050240-K1400E70RP2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - K1400E70RP2
1050240-K1400E70RP2
TVS - TVS - Thyristors - K1400E70RP2 1050240-K1400E70RP2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1050240-K1400E70RP2 Packaging: Reel - TR Mounting: Through Hole Number of Elements: 1 Voltage - Off State: 90V Voltage - On State: 1.5V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-226-2, TO-92-2 (TO-226AC) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1050240-K1400E70RP2
Packaging: Reel - TR
Mounting: Through Hole
Number of Elements: 1
Voltage - Off State: 90V
Voltage - On State: 1.5V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: TO-226-2, TO-92-2 (TO-226AC)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Sidacs 140V SIDAC TO92

Sidacs 140V SIDAC TO92

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1050240-K1400E70RP2 K1400E70RP2
Product Name TVS - TVS - Thyristors - K1400E70RP2 Sidacs
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 8P2M-AZ - 858531-8P2M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010015F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers