The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Manufacturer: Littelfuse Inc.
Win Source Part Number: 876268-K1800G
Features: Off-State Ipp TVS Thyristor
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.30.0080
Other Part Number: -K1800G, K1800GLF-ND, K1800GLF
| Littelfuse, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors |
| Product Number | K1800G | 876268-K1800G | K1800G |
| Product Name | Standard Bidirectional SIDACs | TVS - TVS - Thyristors - K1800G | Sidacs |
| VTM | 3 volts |