Littelfuse, Inc. Low Power TRIAC up to 1200V HQ6025RH5TP

Description
25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternis tor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A
Datasheet
Description
25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternis tor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - HQ6025RH5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
HQ6025RH5TP
Low Power TRIAC up to 1200V HQ6025RH5TP
25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternis tor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A

25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 600V 25A 50mA AEC-Q101

Triacs 600V 25A 50mA AEC-Q101

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Triacs Thyristors
Product Number HQ6025RH5TP HQ6025RH5TP
Product Name Low Power TRIAC up to 1200V Triacs
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data