Manufacturer: IXYS
Win Source Part Number: 866799-CLA80MT1200NH
Series: DT-Triac™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: TRIAC Standard 1.2 kV 88 A Through Hole TO-247 (IXTH)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: CLA80
Categories: Discrete Semiconductor Products
Case / Package: TO-247 (IXTH)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
TRIAC Standard 1.2kV 88A Through Hole TO-247 (IXTH)
TRIAC 1.2KV 88A TO247
SCRs PWR THYRISTOR -TRIAC TO-247AD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Thyristors |
| Product Number | 866799-CLA80MT1200NHB | CLA80MT1200NHB-ND | CLA80MT1200NHB | CLA80MT1200NHB | CLA80MT1200NHB |
| Product Name | Triacs - CLA80MT1200NHB | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | SCRs | TRIACs |
| Package Type | TO-247 (IXTH) | TO-247-3 | TO-247-3 | TO-247-3 | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 1200 volts |