STMicroelectronics, Inc. Triacs - BTB24-600BWRG BTB24-600BWRG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037871-BTB24-600BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Alternistor - Snubberless Family Name: BTB24-600BW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): CTB24-600BW; CTB24-600BWPT; Q6016LH653; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037871-BTB24-600BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Alternistor - Snubberless Family Name: BTB24-600BW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): CTB24-600BW; CTB24-600BWPT; Q6016LH653; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTB24-600BWRG - 037871-BTB24-600BWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB24-600BWRG
037871-BTB24-600BWRG
Triacs - BTB24-600BWRG 037871-BTB24-600BWRG
Manufacturer: STMicroelectronics Win Source Part Number: 037871-BTB24-600BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Alternistor - Snubberless Family Name: BTB24-600BW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): CTB24-600BW; CTB24-600BWPT; Q6016LH653; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037871-BTB24-600BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Alternistor - Snubberless
Family Name: BTB24-600BW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): CTB24-600BW; CTB24-600BWPT; Q6016LH653;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-2426-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220

Buy Now Datasheet
TRIACs - 7140512P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7140512P
TRIACs 7140512P
Triac, 600V, 260A, TO220AB

Triac, 600V, 260A, TO220AB

Supplier's Site
TRIACs - 1686786 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686786
TRIACs 1686786
Triac, 600V, 260A, TO220AB

Triac, 600V, 260A, TO220AB

Supplier's Site
TRIAC; TO-220AB; 25A IT(AV); 25A; 0.8; 60; 260A IFRM; -40; +125; 1W PG(AV); 1.3V - 70013677 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIAC; TO-220AB; 25A IT(AV); 25A; 0.8; 60; 260A IFRM; -40; +125; 1W PG(AV); 1.3V
70013677
TRIAC; TO-220AB; 25A IT(AV); 25A; 0.8; 60; 260A IFRM; -40; +125; 1W PG(AV); 1.3V 70013677
TRIAC; TO-220AB; 25A IT(AV); 25A; 0.8; 60; 260A IFRM; -40; +125; 1W PG(AV); 1.3V

TRIAC; TO-220AB; 25A IT(AV); 25A; 0.8; 60; 260A IFRM; -40; +125; 1W PG(AV); 1.3V

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTB24-600BWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB24-600BWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB24-600BWRG
TRIAC ALTERNISTOR 600V 25A TO220

TRIAC ALTERNISTOR 600V 25A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs 25 Amp 600 Volt

Triacs 25 Amp 600 Volt

Buy Now Datasheet
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 037871-BTB24-600BWRG 497-2426-5-ND 7140512P 1686786 70013677 BTB24-600BWRG BTB24-600BWRG BTB24-600BWRG
Product Name Triacs - BTB24-600BWRG TRIACs TRIACs TRIACs TRIAC; TO-220AB; 25A IT(AV); 25A; 0.8; 60; 260A IFRM; -40; +125; 1W PG(AV); 1.3V Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs
Package Type TO-220AB TO-220; TO-220-3 TO-220; TO-220 TO-220; To-220ab TO-220 TO-220-3 TO-220-3
VDRM 600 volts 600 volts
ITSM 25 amps 260 amps
IGT 50 mA 35 to 50 mA 50 mA
VGT 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data