Littelfuse, Inc. TRIACs CLA60MT1200NHB

Description
TRIAC Standard 1.2kV 66A Through Hole TO-247AD
Request a Quote Datasheet
Description
TRIAC Standard 1.2kV 66A Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - CLA60MT1200NHB-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 1.2kV 66A Through Hole TO-247AD

TRIAC Standard 1.2kV 66A Through Hole TO-247AD

Buy Now Datasheet
Triacs - CLA60MT1200NHB - 915497-CLA60MT1200NHB - Win Source Electronics
Laguna Hills, CA, United States
Triacs - CLA60MT1200NHB
915497-CLA60MT1200NHB
Triacs - CLA60MT1200NHB 915497-CLA60MT1200NHB
Manufacturer: IXYS Win Source Part Number: 915497-CLA60MT1200NH B Operating Temperature Range: -40°C ~ 150°C (TJ) Features: TRIAC Standard 1.2 kV 66 A Through Hole TO-247AD Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: CLA60 Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 915497-CLA60MT1200NHB
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: TRIAC Standard 1.2 kV 66 A Through Hole TO-247AD
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: CLA60
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 124440392 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
124440392
Thyristor/SCR/Triac/Diac/Alternistor 124440392
HIGH EFFICIENCY THYRISTOR, 2 QUADRANT OPERATION, TO-247. FREE 2 YEAR RADWELL WARRANTY

HIGH EFFICIENCY THYRISTOR, 2 QUADRANT OPERATION, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - CLA60MT1200NHB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
CLA60MT1200NHB
Discrete Semiconductor Products - Thyristors - TRIACs CLA60MT1200NHB
TRIAC 1.2KV 66A TO247AD

TRIAC 1.2KV 66A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
CLA60MT1200NHB
SCR Modules CLA60MT1200NHB
SCR Modules 60 Amps 1200V

SCR Modules 60 Amps 1200V

Buy Now Datasheet
TRIAC 1.2KV 66A TO-247

TRIAC 1.2KV 66A TO-247

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Thyristors Triacs Thyristors Triacs Thyristors Triacs
Product Number CLA60MT1200NHB-ND 915497-CLA60MT1200NHB 124440392 CLA60MT1200NHB CLA60MT1200NHB CLA60MT1200NHB
Product Name TRIACs Triacs - CLA60MT1200NHB Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - TRIACs SCR Modules TRIACs
Package Type TO-247-3 TO-247AD TO-247-3 TO-247-3
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 1200 volts
Unlock Full Specs
to access all available technical data