Littelfuse, Inc. DSLP Biased Series - SOT23-6 DSLP0240T023G6RP

Description
This new DSLP Biased Series provides overvoltage protection for applications such as HD-SDI, HD-CVBS, VDSL2, ADSL2, ADSL2+, and G.fast with minimal effect on data signals. This silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth applications. These components adopt the patent granted EpiSCR silicon crowbar technology and industry popular cost competitive SOT23-6 package with flow-through lead frame design. There are various VDRM options available in this series. This technology provides a better surge capability than traditional clamping silicon technology. This reduces the possibility of filed failures caused by A.C. power fault and multiple transient surges or lightning without compromising the signal integrity particularly at high data rate. Compatible to VDSL2+ and G.fast (106MHz) Balanced voltage protection Superior surge capability of min 30Amp, typ 35 Amp @ 8/20μS, typ 15 Amp @ 5/310μS Fast response time Wide variety VDRM options for precise protection level needs Ultra low capacitance characteristic provides low insertion loss and less distortion particularly in higher data rate signals Little insertion loss Flow-through pin assignment and layout ideal for high data rate 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A.01
Datasheet
Description
This new DSLP Biased Series provides overvoltage protection for applications such as HD-SDI, HD-CVBS, VDSL2, ADSL2, ADSL2+, and G.fast with minimal effect on data signals. This silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth applications. These components adopt the patent granted EpiSCR silicon crowbar technology and industry popular cost competitive SOT23-6 package with flow-through lead frame design. There are various VDRM options available in this series. This technology provides a better surge capability than traditional clamping silicon technology. This reduces the possibility of filed failures caused by A.C. power fault and multiple transient surges or lightning without compromising the signal integrity particularly at high data rate. Compatible to VDSL2+ and G.fast (106MHz) Balanced voltage protection Superior surge capability of min 30Amp, typ 35 Amp @ 8/20μS, typ 15 Amp @ 5/310μS Fast response time Wide variety VDRM options for precise protection level needs Ultra low capacitance characteristic provides low insertion loss and less distortion particularly in higher data rate signals Little insertion loss Flow-through pin assignment and layout ideal for high data rate 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A.01
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSLP Biased Series - SOT23-6 - DSLP0240T023G6RP - Littelfuse, Inc.
Rosemont, IL, United States
DSLP Biased Series - SOT23-6
DSLP0240T023G6RP
DSLP Biased Series - SOT23-6 DSLP0240T023G6RP
This new DSLP Biased Series provides overvoltage protection for applications such as HD-SDI, HD-CVBS, VDSL2, ADSL2, ADSL2+, and G.fast with minimal effect on data signals. This silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth applications. These components adopt the patent granted EpiSCR silicon crowbar technology and industry popular cost competitive SOT23-6 package with flow-through lead frame design. There are various VDRM options available in this series. This technology provides a better surge capability than traditional clamping silicon technology. This reduces the possibility of filed failures caused by A.C. power fault and multiple transient surges or lightning without compromising the signal integrity particularly at high data rate. Compatible to VDSL2+ and G.fast (106MHz) Balanced voltage protection Superior surge capability of min 30Amp, typ 35 Amp @ 8/20μS, typ 15 Amp @ 5/310μS Fast response time Wide variety VDRM options for precise protection level needs Ultra low capacitance characteristic provides low insertion loss and less distortion particularly in higher data rate signals Little insertion loss Flow-through pin assignment and layout ideal for high data rate 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A.01

This new DSLP Biased Series provides overvoltage protection for applications such as HD-SDI, HD-CVBS, VDSL2, ADSL2, ADSL2+, and G.fast with minimal effect on data signals. This silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth applications. These components adopt the patent granted EpiSCR silicon crowbar technology and industry popular cost competitive SOT23-6 package with flow-through lead frame design. There are various VDRM options available in this series. This technology provides a better surge capability than traditional clamping silicon technology. This reduces the possibility of filed failures caused by A.C. power fault and multiple transient surges or lightning without compromising the signal integrity particularly at high data rate. Compatible to VDSL2+ and G.fast (106MHz) Balanced voltage protection Superior surge capability of min 30Amp, typ 35 Amp @ 8/20μS, typ 15 Amp @ 5/310μS Fast response time Wide variety VDRM options for precise protection level needs Ultra low capacitance characteristic provides low insertion loss and less distortion particularly in higher data rate signals Little insertion loss Flow-through pin assignment and layout ideal for high data rate 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A.01

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
DSLP0240T023G6RP
Thyristor Surge Protection Devices (TSPD) DSLP0240T023G6RP
Thyristor Surge Protection Devices (TSPD) 24V 30A

Thyristor Surge Protection Devices (TSPD) 24V 30A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number DSLP0240T023G6RP DSLP0240T023G6RP
Product Name DSLP Biased Series - SOT23-6 Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B661-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT162N08KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details