Littelfuse, Inc. Low Power TRIAC up to 1200V BTB16-600BW3G

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 800 V On-State Current Rating of 16 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt - 1500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt - 7.5 A/ms minimum at 125°C Lead-free
Request a Quote
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 800 V On-State Current Rating of 16 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt - 1500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt - 7.5 A/ms minimum at 125°C Lead-free
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BTB16-600BW3G is a thyristor designed for high-performance full-wave AC control applications requiring high noise immunity and commutating di/dt. It is packaged in an industry-standard TO-220AB case with dimensions of 15.75 mm maximum length, 10.67 mm maximum width, and 6.47 mm maximum height. The device has a peak repetitive off-state voltage rating of 600 V, an on-state RMS current of 16 A at 80°C, and a minimum commutating di/dt of 7.5 A/ms at 125°C. It exhibits a minimum dV/dt immunity of 1500 V/µs at 125°C and uniform gate trigger currents across three quadrants. The junction temperature range is -40°C to +125°C, and the package is Pb-free.

Datasheet Summary
Powered by GS/AI

The BTB16-600BW3G is a thyristor designed for high-performance full-wave AC control applications requiring high noise immunity and commutating di/dt. It is packaged in an industry-standard TO-220AB case with dimensions of 15.75 mm maximum length, 10.67 mm maximum width, and 6.47 mm maximum height. The device has a peak repetitive off-state voltage rating of 600 V, an on-state RMS current of 16 A at 80°C, and a minimum commutating di/dt of 7.5 A/ms at 125°C. It exhibits a minimum dV/dt immunity of 1500 V/µs at 125°C and uniform gate trigger currents across three quadrants. The junction temperature range is -40°C to +125°C, and the package is Pb-free.

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - BTB16-600BW3G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
BTB16-600BW3G
Low Power TRIAC up to 1200V BTB16-600BW3G
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 800 V On-State Current Rating of 16 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt - 1500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt - 7.5 A/ms minimum at 125°C Lead-free

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 800 V On-State Current Rating of 16 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt - 1500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt - 7.5 A/ms minimum at 125°C Lead-free

Supplier's Site Datasheet
Singapore, Singapore
600V 16A 221A Triac
300-BTB16-600BW3G
600V 16A 221A Triac 300-BTB16-600BW3G
4 Quadrant Logic Level TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-07, 3 PIN Product overview: BTB16-600BW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-600BW3G can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-07, 3 PIN Product overview: BTB16-600BW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-600BW3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - BTB16-600BW3G-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 16A Through Hole TO-220AB

TRIAC Standard 600V 16A Through Hole TO-220AB

Buy Now Datasheet
TRIAC 600V 16A TO220AB

TRIAC 600V 16A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 16A 50mA 600V IGT 3 QUAD

Triacs 16A 50mA 600V IGT 3 QUAD

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB16-600BW3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB16-600BW3G
Discrete Semiconductor Products - Thyristors - TRIACs BTB16-600BW3G
TRIAC 600V 16A TO220AB

TRIAC 600V 16A TO220AB

Supplier's Site
Triac, 600V, 16A, To220-3 Rohs Compliant Littelfuse - 28AK6548 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 16A, To220-3 Rohs Compliant Littelfuse
28AK6548
Triac, 600V, 16A, To220-3 Rohs Compliant Littelfuse 28AK6548
TRIAC, 600V, 16A, TO220-3 ROHS COMPLIANT: YES

TRIAC, 600V, 16A, TO220-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs
Product Number BTB16-600BW3G 300-BTB16-600BW3G BTB16-600BW3G-ND BTB16-600BW3G BTB16-600BW3G BTB16-600BW3G 28AK6548
Product Name Low Power TRIAC up to 1200V 600V 16A 221A Triac TRIACs TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 16A, To220-3 Rohs Compliant Littelfuse
VDRM 600 volts 600 volts
IGT 50 mA 50 mA
IT(RMS) 16 amps 16 amps
Package Type TO-220; TO-220-3 TO-220-3 TO-220-3
Unlock Full Specs
to access all available technical data