TRIAC Standard 1.2kV 33A Through Hole TO-220
SCRs PW THYRISTR -TRIAC TO-220AB/TO
TRIAC 1.2KV 33A TO220
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | CLA30MT1200NPB-ND | CLA30MT1200NPB | CLA30MT1200NPB |
| Product Name | TRIACs | SCRs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 1200 volts |