PNP resistor-equipped transistor with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, designed for low VCEsat applications in digital and battery-powered circuits. Housed in a SOT23 surface-mounted package measuring 2.9 mm × 1.3 mm × 1 mm, it supports a maximum collector-emitter voltage of -50 V and a continuous collector current of -100 mA. Total power dissipation is rated at 250 mW on a single-sided FR4 PCB and up to 350 mW on a 4-layer board. The device complies with the Absolute Maximum Rating System (IEC 60134) and operates with a junction temperature up to 150 °C. NPN complement is PBDTC123JT.
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: PBDTC123JT
Features and benefits
Applications
BIPOLAR DISCRETES
BIPOLAR DISCRETES
BIPOLAR DISCRETES
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBDTA123JTR | 1727-PBDTA123JTRDKR-ND |
| Product Name | 50 V, 100 mA low VCEsat PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 47 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |