NPN resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 10 kΩ, designed for low VCEsat operation in digital and low-power applications. Housed in a SOT23 surface-mounted package measuring 2.9 mm × 1.3 mm × 1 mm. Maximum collector-emitter voltage is 50 V, and maximum output current is 100 mA. Total power dissipation is 250 mW on a single-sided FR4 PCB or 350 mW on a 4-layer FR4 PCB. Junction temperature range is from -55 °C to 150 °C.
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PBDTA143XT
Features and benefits
Applications
BIPOLAR DISCRETES
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBDTC143XTR | 1727-PBDTC143XTR-ND |
| Product Name | 50 V, 100 mA low VCEsat NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |