Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:230mA; On Resistance Rds(on):2.8ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:900mV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 23AC7922 |
| Product Name | Transistor Polarity Nexperia |
| Transistor Type | Transistor Polarity Nexperia |