Nexperia B.V. 150 mA LED driver in DFN2020D-6 NCR421PASX

Description
LED driver consisting of resistor-equipped NPN transistor with two diodes on one chip in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - Package Name - Version NCR420PAS DFN2020D-6 SOT1118D NCR421PAS Features and benefits Stabilized output current of 10 mA without external resistor Stabilized output current adjustable up to 150 mA when an external resistor is used High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Reduces component count and board space High power dissipation of 530 mW Supply voltage up to 40 V Digital PWM input up to 10 kHz frequency for NCR421PAS AEC-Q101 qualified Applications Constant LED driver Generic constant current source Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light) Increase stabilized output current by paralleling drivers
Request a Quote
Description
LED driver consisting of resistor-equipped NPN transistor with two diodes on one chip in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - Package Name - Version NCR420PAS DFN2020D-6 SOT1118D NCR421PAS Features and benefits Stabilized output current of 10 mA without external resistor Stabilized output current adjustable up to 150 mA when an external resistor is used High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Reduces component count and board space High power dissipation of 530 mW Supply voltage up to 40 V Digital PWM input up to 10 kHz frequency for NCR421PAS AEC-Q101 qualified Applications Constant LED driver Generic constant current source Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light) Increase stabilized output current by paralleling drivers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NCR421PAS is a 150 mA LED driver with integrated resistor-equipped NPN transistor and two diodes in a DFN2020D-6 (SOT1118D) surface-mount package measuring 2 x 2 x 0.65 mm. It provides a stabilized output current of 10 mA without an external resistor and up to 150 mA with an external resistor, featuring a low voltage overhead of 1.4 V and a supply voltage range up to 4.5 V. It supports digital PWM input up to 10 kHz for dimming control and is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

NCR421PAS is a 150 mA LED driver with integrated resistor-equipped NPN transistor and two diodes in a DFN2020D-6 (SOT1118D) surface-mount package measuring 2 x 2 x 0.65 mm. It provides a stabilized output current of 10 mA without an external resistor and up to 150 mA with an external resistor, featuring a low voltage overhead of 1.4 V and a supply voltage range up to 4.5 V. It supports digital PWM input up to 10 kHz for dimming control and is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
150 mA LED driver in DFN2020D-6 - NCR421PASX - Nexperia B.V.
Nijmegen, Netherlands
150 mA LED driver in DFN2020D-6
NCR421PASX
150 mA LED driver in DFN2020D-6 NCR421PASX
LED driver consisting of resistor-equipped NPN transistor with two diodes on one chip in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - Package Name - Version NCR420PAS DFN2020D-6 SOT1118D NCR421PAS Features and benefits Stabilized output current of 10 mA without external resistor Stabilized output current adjustable up to 150 mA when an external resistor is used High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Reduces component count and board space High power dissipation of 530 mW Supply voltage up to 40 V Digital PWM input up to 10 kHz frequency for NCR421PAS AEC-Q101 qualified Applications Constant LED driver Generic constant current source Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light) Increase stabilized output current by paralleling drivers

LED driver consisting of resistor-equipped NPN transistor with two diodes on one chip in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Table 1.Product overview Type number - Package
Name - Version

NCR420PAS

DFN2020D-6

SOT1118D

NCR421PAS

Features and benefits

  • Stabilized output current of 10 mA without external resistor
  • Stabilized output current adjustable up to 150 mA when an external resistor is used
  • High current accuracy at supply voltage variation
  • Low voltage overhead of 1.4 V
  • Reduces component count and board space
  • High power dissipation of 530 mW
  • Supply voltage up to 40 V
  • Digital PWM input up to 10 kHz frequency for NCR421PAS
  • AEC-Q101 qualified

Applications

  • Constant LED driver
  • Generic constant current source
  • Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light)
  • Increase stabilized output current by paralleling drivers
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number NCR421PASX
Product Name 150 mA LED driver in DFN2020D-6
Package Type SOT1118D SOT1118D
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081Q,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers
NPN/PNP general purpose transistor - BC817DPN-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT457 SOT457
View Details
2 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Single Bipolar Transistors - 1727-BC817-25QCZCT-ND - DigiKey
Specs
Polarity NPN
Package Type 3-XDFN Exposed Pad
Transistor Grade / Operating Range Automotive
View Details
4 suppliers