PNP low VCEsat resistor-equipped transistor in a SOT23 surface-mounted package, measuring 2.9 mm by 1.3 mm by 1 mm, with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ, rated for a collector-emitter voltage of -50 V and a continuous output current of -100 mA, capable of operation up to 175 °C junction temperature and qualified to AEC-Q101 for automotive applications.
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: PBDTC114YTH-Q
Features and benefits
Applications
BIPOLAR DISCRETES
BIPOLAR DISCRETES
BIPOLAR DISCRETES
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBDTA114YTH-QR | 1727-PBDTA114YTH-QRDKR-ND |
| Product Name | 50 V, 100 mA low VCEsat PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = 47 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |