Nexperia B.V. Mosfet, P Channel, 20V, 2A, Sot23; Channel Type Nexperia NX2301P

Description
MOSFET, P CHANNEL, 20V, 2A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:750mV RoHS Compliant: Yes
Description
MOSFET, P CHANNEL, 20V, 2A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:750mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P Channel, 20V, 2A, Sot23; Channel Type Nexperia - 55T6935 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 20V, 2A, Sot23; Channel Type Nexperia
55T6935
Mosfet, P Channel, 20V, 2A, Sot23; Channel Type Nexperia 55T6935
MOSFET, P CHANNEL, 20V, 2A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:750mV RoHS Compliant: Yes

MOSFET, P CHANNEL, 20V, 2A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:750mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 55T6935
Product Name Mosfet, P Channel, 20V, 2A, Sot23; Channel Type Nexperia
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

30 V, N-channel Trench MOSFET - BSH103,235 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 850 milliamps
View Details
7 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105SBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers
MOSFET DRVR 1-OUT Hi/Lo Side Inv 8-Pin SOIC T/R - 815-LM9061QDRQ1 - Utmel Electronic Limited
Specs
TJ -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details