NGFP15T65M3DFPQ is a 650 V, 15 A trench field-stop IGBT with a full-rated silicon diode in a TO220-3 FP package, sized 16.15 mm × 10.2 mm × 4.5 mm. It features a maximum junction temperature of 175 °C, a short circuit withstand time of 5 μs, and is optimized for high-frequency industrial inverters and servo motor drives. The device has a collector-emitter saturation voltage of 1.51 V at 25 °C and 1.95 V at 175 °C, with gate-emitter threshold voltage ranging from 4.3 V to 5.7 V. Thermal resistance from junction to case is 3.90 K/W for the IGBT and 4.88 K/W for the diode. It is not automotive qualified.
NGFP15T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. NGFP15T65M3DFP is rated to 175 °C with optimized IGBT turn-off losses, and has a short circuit withstand time of 5 μs. This hard-switching 650 V, 15 A IGBT is optimized for high-voltage, high-frequency industrial power inverter applications and servo motor drive applications.
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | NGFP15T65M3DFPQ |
| Product Name | 650 V, 15 A trench field-stop IGBT with full rated silicon diode |
| Package Type | SOT186B-1 SOT186B-1 |