The GANE240-700BBA is a 700 V, 240 mΩ enhancement mode Gallium Nitride (GaN) FET in a DPAK (TO252, SOT428-2) package, measuring 6.1 mm × 6.6 mm × 2.3 mm. It is a normally-off device with no body diode, supporting continuous drain currents up to 10 A and peak currents up to 18 A at 25 °C. The device operates with a junction temperature range of -55 °C to 150 °C, has a gate-source voltage rating of -1.4 V to 7 V, and dissipates up to 74 W at 25 °C. Thermal resistance from junction to mounting base is 1.69 K/W. It features ESD protection, is RoHS, Pb-free, and REACH-compliant, and is qualified for standard applications.
The GANE240-700BBA is a general purpose 700 V, 240 mΩ Gallium Nitride (GaN) FET in a DPAK package. It is a normally-off e-mode device offering superior performance.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | GANE240-700BBAZ |
| Product Name | 700 V, 240 mOhm Gallium Nitride (GaN) FET in DPAK package |
| Package Type | SOT428-2 SOT428-2 |