Nexperia B.V. Channel Type Nexperia NX7002AK 215.

Description
Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:190mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:265mW; No. of Pins:3Pins RoHS Compliant: Yes
Description
Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:190mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:265mW; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Channel Type Nexperia - 23AC7924 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Nexperia
23AC7924
Channel Type Nexperia 23AC7924
Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:190mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:265mW; No. of Pins:3Pins RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:190mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:265mW; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 23AC7924
Product Name Channel Type Nexperia
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219423 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details
Single IGBTs - 448-AIGBG25N120S7ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Transistor Grade / Operating Range Automotive
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16W-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers