Nexperia B.V. 250 mA LED driver in SOT223 NCR320ZX

Description
LED driver consisting of a resistor-equipped NPN transistor with two diodes on one chip in a medium power SOT223 (SC-73) plastic package. Table 1.Product overview Type number - Package Nexperia - JEITA NCR320Z SOT223 SC-73 NCR321Z Features and benefits Stabilized output current of 10 mA without external resistor Stabilized output current adjustable up to 250 mA when an external resistor is used High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Reduces component count and board space High power dissipation of 1250 mW Supply voltage up to 16 V Digital PWM input up to 10 kHz frequency for NCR321Z AEC-Q101 qualified Applications Constant LED driver Generic constant current source Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light) Increase stabilized output current by paralleling drivers
Request a Quote
Description
LED driver consisting of a resistor-equipped NPN transistor with two diodes on one chip in a medium power SOT223 (SC-73) plastic package. Table 1.Product overview Type number - Package Nexperia - JEITA NCR320Z SOT223 SC-73 NCR321Z Features and benefits Stabilized output current of 10 mA without external resistor Stabilized output current adjustable up to 250 mA when an external resistor is used High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Reduces component count and board space High power dissipation of 1250 mW Supply voltage up to 16 V Digital PWM input up to 10 kHz frequency for NCR321Z AEC-Q101 qualified Applications Constant LED driver Generic constant current source Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light) Increase stabilized output current by paralleling drivers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

250 mA LED driver in SOT223 (SC-73) surface-mounted plastic package with increased heatsink, offering a stabilized output current of 10 mA without an external resistor or up to 250 mA with an external resistor, low voltage overhead of 1.4 V, supply voltage up to 16 V, and power dissipation up to 1250 mW. AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

250 mA LED driver in SOT223 (SC-73) surface-mounted plastic package with increased heatsink, offering a stabilized output current of 10 mA without an external resistor or up to 250 mA with an external resistor, low voltage overhead of 1.4 V, supply voltage up to 16 V, and power dissipation up to 1250 mW. AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
250 mA LED driver in SOT223 - NCR320ZX - Nexperia B.V.
Nijmegen, Netherlands
250 mA LED driver in SOT223
NCR320ZX
250 mA LED driver in SOT223 NCR320ZX
LED driver consisting of a resistor-equipped NPN transistor with two diodes on one chip in a medium power SOT223 (SC-73) plastic package. Table 1.Product overview Type number - Package Nexperia - JEITA NCR320Z SOT223 SC-73 NCR321Z Features and benefits Stabilized output current of 10 mA without external resistor Stabilized output current adjustable up to 250 mA when an external resistor is used High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Reduces component count and board space High power dissipation of 1250 mW Supply voltage up to 16 V Digital PWM input up to 10 kHz frequency for NCR321Z AEC-Q101 qualified Applications Constant LED driver Generic constant current source Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light) Increase stabilized output current by paralleling drivers

LED driver consisting of a resistor-equipped NPN transistor with two diodes on one chip in a medium power SOT223 (SC-73) plastic package.

Table 1.Product overview Type number - Package
Nexperia - JEITA

NCR320Z

SOT223

SC-73

NCR321Z

Features and benefits

  • Stabilized output current of 10 mA without external resistor
  • Stabilized output current adjustable up to 250 mA when an external resistor is used
  • High current accuracy at supply voltage variation
  • Low voltage overhead of 1.4 V
  • Reduces component count and board space
  • High power dissipation of 1250 mW
  • Supply voltage up to 16 V
  • Digital PWM input up to 10 kHz frequency for NCR321Z
  • AEC-Q101 qualified

Applications

  • Constant LED driver
  • Generic constant current source
  • Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light)
  • Increase stabilized output current by paralleling drivers
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number NCR320ZX
Product Name 250 mA LED driver in SOT223
Package Type SOT223; SOT223 SOT223
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-40W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
PNP general purpose transistor - 2PA1774SM,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883 SOT883
View Details
5 suppliers
60 V, 1 A NPN medium power transistors - BC55PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers