Nexperia B.V. 250 mA LED driver in DFN2020D-6 NCR321PASX

Description
LED driver consisting of resistor-equipped NPN transistor with two diodes on one chip in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - Package Name - Version NCR320PAS DFN2020D-6 SOT1118D NCR321PAS Features and benefits Stabilized output current of 10 mA without external resistor Stabilized output current adjustable up to 250 mA when an external resistor is used High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Reduces component count and board space High power dissipation of 530 mW Supply voltage up to 16 V Digital PWM input up to 10 kHz frequency for NCR321PAS AEC-Q101 qualified Applications Constant LED driver Generic constant current source Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light) Increase stabilized output current by paralleling drivers
Request a Quote
Description
LED driver consisting of resistor-equipped NPN transistor with two diodes on one chip in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - Package Name - Version NCR320PAS DFN2020D-6 SOT1118D NCR321PAS Features and benefits Stabilized output current of 10 mA without external resistor Stabilized output current adjustable up to 250 mA when an external resistor is used High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Reduces component count and board space High power dissipation of 530 mW Supply voltage up to 16 V Digital PWM input up to 10 kHz frequency for NCR321PAS AEC-Q101 qualified Applications Constant LED driver Generic constant current source Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light) Increase stabilized output current by paralleling drivers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LED driver with stabilized output current adjustable up to 250 mA using an external resistor, in a DFN2020D-6 (SOT1118D) surface-mount package measuring 2 x 2 x 0.65 mm. Features a digital PWM input up to 10 kHz, low voltage overhead of 1.4 V, and AEC-Q101 qualification for automotive applications. Supports supply voltage up to 16 V and offers 530 mW maximum power dissipation.

Datasheet Summary
Powered by GS/AI

LED driver with stabilized output current adjustable up to 250 mA using an external resistor, in a DFN2020D-6 (SOT1118D) surface-mount package measuring 2 x 2 x 0.65 mm. Features a digital PWM input up to 10 kHz, low voltage overhead of 1.4 V, and AEC-Q101 qualification for automotive applications. Supports supply voltage up to 16 V and offers 530 mW maximum power dissipation.

Suppliers

Company
Product
Description
Supplier Links
250 mA LED driver in DFN2020D-6 - NCR321PASX - Nexperia B.V.
Nijmegen, Netherlands
250 mA LED driver in DFN2020D-6
NCR321PASX
250 mA LED driver in DFN2020D-6 NCR321PASX
LED driver consisting of resistor-equipped NPN transistor with two diodes on one chip in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - Package Name - Version NCR320PAS DFN2020D-6 SOT1118D NCR321PAS Features and benefits Stabilized output current of 10 mA without external resistor Stabilized output current adjustable up to 250 mA when an external resistor is used High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Reduces component count and board space High power dissipation of 530 mW Supply voltage up to 16 V Digital PWM input up to 10 kHz frequency for NCR321PAS AEC-Q101 qualified Applications Constant LED driver Generic constant current source Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light) Increase stabilized output current by paralleling drivers

LED driver consisting of resistor-equipped NPN transistor with two diodes on one chip in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Table 1.Product overview Type number - Package
Name - Version

NCR320PAS

DFN2020D-6

SOT1118D

NCR321PAS

Features and benefits

  • Stabilized output current of 10 mA without external resistor
  • Stabilized output current adjustable up to 250 mA when an external resistor is used
  • High current accuracy at supply voltage variation
  • Low voltage overhead of 1.4 V
  • Reduces component count and board space
  • High power dissipation of 530 mW
  • Supply voltage up to 16 V
  • Digital PWM input up to 10 kHz frequency for NCR321PAS
  • AEC-Q101 qualified

Applications

  • Constant LED driver
  • Generic constant current source
  • Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light)
  • Increase stabilized output current by paralleling drivers
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number NCR321PASX
Product Name 250 mA LED driver in DFN2020D-6
Package Type SOT1118D SOT1118D
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
80 V, 1 A PNP medium power transistors - BC53-16PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers
20 V, 2 A PNP medium power transistors - BC69-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers