The NSF030120T2A0 is a 1200 V, N-channel silicon carbide MOSFET in a 7-pin X.PAK plastic package, measuring 14.0 mm × 11.8 mm × 3.5 mm, designed for surface-mount, topside-cooled applications. It has a drain-source on-state resistance of 30 mΩ at 25 °C and 18 V gate voltage, with a continuous drain current of 68 A at 25 °C and 48 A at 100 °C. Peak drain current is 160 A under pulsed conditions. The device features a Kelvin source pin for improved switching, low switching losses, and a robust intrinsic body diode. Thermal resistance from junction to case is 0.39 K/W typical. Operating junction temperature ranges from -55 °C to 175 °C. Applications include electric vehicle charging, photovoltaic inverters, motor drives, and power supplies.
The NSF030120T2A0 is a Silicon Carbide based 1200 V power MOSFET in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast switching speed, makes it a product of choice in high power and high voltage industrial applications, such as E-vehicle charging infrastructure, photovoltaic inverters and motor drives.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NSF030120T2A0J |
| Product Name | 1200 V, 30 mOhm, N-channel SiC MOSFET |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 1200 volts |
| IDSS | 68000 milliamps |
| VGS(off) | 22 volts |