Nexperia B.V. 150 mA LED driver in SOT223 NCR420ZAX

Description
LED driver consisting of a resistor-equipped NPN transistor with two diodes on one chip in a medium power SOT223 (SC-73) plastic package. Table 1.Product overview Type number - Package Nexperia - JEITA NCR420Z SOT223 SC-73 NCR421Z Features and benefits Stabilized output current of 10 mA without external resistor Stabilized output current adjustable up to 150 mA when an external resistor is used High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Reduces component count and board space High power dissipation of 1250 mW Supply voltage up to 40 V Digital PWM input up to 10 kHz frequency for NCR421Z AEC-Q101 qualified Applications Constant LED driver Generic constant current source Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light) Increase stabilized output current by paralleling drivers
Request a Quote
Description
LED driver consisting of a resistor-equipped NPN transistor with two diodes on one chip in a medium power SOT223 (SC-73) plastic package. Table 1.Product overview Type number - Package Nexperia - JEITA NCR420Z SOT223 SC-73 NCR421Z Features and benefits Stabilized output current of 10 mA without external resistor Stabilized output current adjustable up to 150 mA when an external resistor is used High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Reduces component count and board space High power dissipation of 1250 mW Supply voltage up to 40 V Digital PWM input up to 10 kHz frequency for NCR421Z AEC-Q101 qualified Applications Constant LED driver Generic constant current source Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light) Increase stabilized output current by paralleling drivers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LED driver consisting of a resistor-equipped NPN transistor with two diodes on one chip in a medium power SOT223 (SC-73) plastic package, capable of a stabilized output current of up to 150 mA with an external resistor and a low voltage overhead of 1.4 V. The device supports a supply voltage up to 40 V, has a power dissipation of 1250 mW, and is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

LED driver consisting of a resistor-equipped NPN transistor with two diodes on one chip in a medium power SOT223 (SC-73) plastic package, capable of a stabilized output current of up to 150 mA with an external resistor and a low voltage overhead of 1.4 V. The device supports a supply voltage up to 40 V, has a power dissipation of 1250 mW, and is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
150 mA LED driver in SOT223 - NCR420ZAX - Nexperia B.V.
Nijmegen, Netherlands
150 mA LED driver in SOT223
NCR420ZAX
150 mA LED driver in SOT223 NCR420ZAX
LED driver consisting of a resistor-equipped NPN transistor with two diodes on one chip in a medium power SOT223 (SC-73) plastic package. Table 1.Product overview Type number - Package Nexperia - JEITA NCR420Z SOT223 SC-73 NCR421Z Features and benefits Stabilized output current of 10 mA without external resistor Stabilized output current adjustable up to 150 mA when an external resistor is used High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Reduces component count and board space High power dissipation of 1250 mW Supply voltage up to 40 V Digital PWM input up to 10 kHz frequency for NCR421Z AEC-Q101 qualified Applications Constant LED driver Generic constant current source Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light) Increase stabilized output current by paralleling drivers

LED driver consisting of a resistor-equipped NPN transistor with two diodes on one chip in a medium power SOT223 (SC-73) plastic package.

Table 1.Product overview Type number - Package
Nexperia - JEITA

NCR420Z

SOT223

SC-73

NCR421Z

Features and benefits

  • Stabilized output current of 10 mA without external resistor
  • Stabilized output current adjustable up to 150 mA when an external resistor is used
  • High current accuracy at supply voltage variation
  • Low voltage overhead of 1.4 V
  • Reduces component count and board space
  • High power dissipation of 1250 mW
  • Supply voltage up to 40 V
  • Digital PWM input up to 10 kHz frequency for NCR421Z
  • AEC-Q101 qualified

Applications

  • Constant LED driver
  • Generic constant current source
  • Automotive applications (for example: interior lighting, dash board, instrumentation, number plate light)
  • Increase stabilized output current by paralleling drivers
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number NCR420ZAX
Product Name 150 mA LED driver in SOT223
Package Type SOT223; SOT223 SOT223
Unlock Full Specs
to access all available technical data

Similar Products

NPN/PNP general purpose transistor - BC817DPN-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT457 SOT457
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40W-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers
60 V, dual N-channel Trench MOSFET - 2N7002AKRA-QZ - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT1268 SOT1268
View Details
2 suppliers
NPN/PNP general purpose transistor - BC817DPN,125 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT457 SOT457
View Details
7 suppliers