Nexperia B.V. 20 mA LED driver in SOT457 NCR402UX

Description
LED driver consisting of resistor-equipped PNP transistor with two diodes on one chip in an SOT457 (SC-74) plastic package. Features and benefits Stabilized output current of 20 mA High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Qualified according to AEC-Q101 Reduces component count and board space High power dissipation of 750 mW Stabilized output current adjustable up to 65 mA when an external resistor is used Applications Constant current LED driver Generic constant current source Automotive applications
Request a Quote
Description
LED driver consisting of resistor-equipped PNP transistor with two diodes on one chip in an SOT457 (SC-74) plastic package. Features and benefits Stabilized output current of 20 mA High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Qualified according to AEC-Q101 Reduces component count and board space High power dissipation of 750 mW Stabilized output current adjustable up to 65 mA when an external resistor is used Applications Constant current LED driver Generic constant current source Automotive applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LED driver with a stabilized output current of 20 mA, featuring a low voltage overhead of 1.4 V and adjustable up to 65 mA using an external resistor, housed in an SOT457 (SC-74) plastic surface-mounted package. It operates from a supply voltage up to 40 V, dissipates up to 750 mW, and is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

LED driver with a stabilized output current of 20 mA, featuring a low voltage overhead of 1.4 V and adjustable up to 65 mA using an external resistor, housed in an SOT457 (SC-74) plastic surface-mounted package. It operates from a supply voltage up to 40 V, dissipates up to 750 mW, and is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
20 mA LED driver in SOT457 - NCR402UX - Nexperia B.V.
Nijmegen, Netherlands
20 mA LED driver in SOT457
NCR402UX
20 mA LED driver in SOT457 NCR402UX
LED driver consisting of resistor-equipped PNP transistor with two diodes on one chip in an SOT457 (SC-74) plastic package. Features and benefits Stabilized output current of 20 mA High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Qualified according to AEC-Q101 Reduces component count and board space High power dissipation of 750 mW Stabilized output current adjustable up to 65 mA when an external resistor is used Applications Constant current LED driver Generic constant current source Automotive applications

LED driver consisting of resistor-equipped PNP transistor with two diodes on one chip in an SOT457 (SC-74) plastic package.

Features and benefits

  • Stabilized output current of 20 mA
  • High current accuracy at supply voltage variation
  • Low voltage overhead of 1.4 V
  • Qualified according to AEC-Q101
  • Reduces component count and board space
  • High power dissipation of 750 mW
  • Stabilized output current adjustable up to 65 mA when an external resistor is used

Applications

  • Constant current LED driver
  • Generic constant current source
  • Automotive applications
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number NCR402UX
Product Name 20 mA LED driver in SOT457
Package Type SOT457 SOT457
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers
Specs
Transistor Type Bipolar RF
View Details
NPN/NPN general purpose double transistor - BC817DS-QX - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
2 suppliers
60 V, N-channel Trench MOSFET - 2N7002HWX - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT323; SOT323 SOT323
View Details
5 suppliers