PNP high-voltage transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Maximum collector-emitter voltage is -300 V and maximum collector current is -100 mA. Qualified to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 500 K/W in free air on a standard FR4 PCB. NPN complement is MMBTA42-Q.
PNP high-voltage transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package.
NPN complement: MMBTA42-Q
Features and benefits
Applications
TRANS PNP 300V 0.1A TO-236AB
TRANS PNP 300V 0.1A TO-236AB
TRANS PNP 300V 0.1A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | MMBTA92-QR | 1727-MMBTA92-QRCT-ND |
| Product Name | PNP high-voltage transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |