NPN resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 22 kΩ, designed for digital applications in automotive and industrial segments. Housed in a SOT23 surface-mounted package measuring 2.9 mm × 1.3 mm × 1 mm. Features a maximum collector-emitter voltage of 50 V, a continuous collector current of 100 mA, and a maximum junction temperature of 175 °C. Offers low collector-emitter saturation voltage and high current gain. Qualified to AEC-Q101 for automotive use.
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PBDTA124ETH-Q
Features and benefits
Applications
BIPOLAR DISCRETES
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBDTC124ETH-QR | 1727-PBDTC124ETH-QRTR-ND |
| Product Name | 50 V, 100 mA low VCEsat NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |