Nexperia B.V. NPN high-voltage transistor MMBTA42-QR

Description
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Telephony Professional communication equipment
Request a Quote
Description
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Telephony Professional communication equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Collector-emitter voltage rating is 300 V, collector current is 100 mA, and total power dissipation is 250 mW at 25 °C ambient. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Collector-emitter voltage rating is 300 V, collector current is 100 mA, and total power dissipation is 250 mW at 25 °C ambient. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
NPN high-voltage transistor - MMBTA42-QR - Nexperia B.V.
Nijmegen, Netherlands
NPN high-voltage transistor
MMBTA42-QR
NPN high-voltage transistor MMBTA42-QR
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Telephony Professional communication equipment

NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • High voltage (max. 300 V)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Telephony
  • Professional communication equipment
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-MMBTA42-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-MMBTA42-QRTR-ND
Single Bipolar Transistors 1727-MMBTA42-QRTR-ND
TRANS NPN 300V 0.1A TO-236AB

TRANS NPN 300V 0.1A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-MMBTA42-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-MMBTA42-QRDKR-ND
Single Bipolar Transistors 1727-MMBTA42-QRDKR-ND
TRANS NPN 300V 0.1A TO-236AB

TRANS NPN 300V 0.1A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-MMBTA42-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-MMBTA42-QRCT-ND
Single Bipolar Transistors 1727-MMBTA42-QRCT-ND
TRANS NPN 300V 0.1A TO-236AB

TRANS NPN 300V 0.1A TO-236AB

Buy Now Datasheet
Automotive Transistor Nexperia - 62AK3850 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Transistor Nexperia
62AK3850
Automotive Transistor Nexperia 62AK3850
AUTOMOTIVE TRANSISTOR

AUTOMOTIVE TRANSISTOR

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company
Product Category Transistors Transistors Transistors
Product Number MMBTA42-QR 1727-MMBTA42-QRTR-ND 62AK3850
Product Name NPN high-voltage transistor Single Bipolar Transistors Automotive Transistor Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-25HVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Single Bipolar Transistors - 1727-2PB710ARL-QVLDKR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
80 V, 1 A NPN medium power transistors - BC56-10PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QCZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
5 suppliers