NPN resistor-equipped transistor with built-in bias resistors R1 = 47 kΩ and R2 = 47 kΩ, designed for low VCEsat applications in digital and battery-powered circuits. Housed in a SOT23 surface-mounted package measuring 2.9 mm × 1.3 mm × 1 mm. Features a collector-emitter voltage rating of 50 V, maximum collector current of 100 mA, and power dissipation of up to 250 mW on a single-sided FR4 PCB. Operating junction temperature range extends from -55 °C to 150 °C. Meets IEC 60134 absolute maximum rating standards.
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PBDTA144ET
Features and benefits
Applications
BIPOLAR DISCRETES
BIPOLAR DISCRETES
BIPOLAR DISCRETES
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBDTC144ETR | 1727-PBDTC144ETRCT-ND |
| Product Name | 50 V, 100 mA low VCEsat NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = 47 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |