10 mA LED driver consisting of a resistor-equipped PNP transistor with two diodes on one chip in a small SOT23 plastic package, qualified according to AEC-Q101. It provides a stabilized output current of 8.5 to 11.5 mA at a supply voltage up to 18 V, with a maximum junction temperature of 150 °C and ambient temperature range from -55 to 150 °C.
LED driver consisting of a resistor-equipped PNP transistor with two diodes on one chip in a small SOT23 plastic package.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | NCR401TR |
| Product Name | 10 mA LED driver in SOT23 |
| Package Type | SOT23; SOT23 SOT23 |