NPN resistor-equipped transistor with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, designed for low V<sub>CEsat</sub> and high efficiency in small SOT23 surface-mounted packages measuring 2.9 mm × 1.3 mm × 1 mm. Rated for a maximum collector-emitter voltage of 50 V and continuous collector current of 100 mA, with a total power dissipation of 250 mW on a single-sided FR4 PCB and up to 350 mW on a 4-layer board. Junction temperature operates from -55 °C to 150 °C. PNP complement is PBDTA123JT.
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PBDTA123JT
Features and benefits
Applications
BIPOLAR DISCRETES
BIPOLAR DISCRETES
BIPOLAR DISCRETES
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBDTC123JTR | 1727-PBDTC123JTRCT-ND |
| Product Name | 50 V, 100 mA low VCEsat NPN resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 47 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |