Nexperia B.V. 40 V, 8.0 mOhm bi-directional Gallium Nitride (GaN) FET in a 1.7 mm x 1.7 mm Wafer Level Chip-Scale Package (WLCSP) GANB8R0-040CBAZ

Description
The GANB8R0-040CBA is a 40 V, 8.0 mΩ bi-directional Gallium Nitride (GaN) High Electron-Mobility-Tr ansistor (HEMT) in a Wafer Level Chip-Scale (WLCSP) package. It is a normally-off e-mode device offering superior performance. Features and benefits Enhancement mode - normally-off power switch Bi-directional device Ultra high switching speed capability Ultra-low on-state resistance RoHS, Pb-free, REACH-compliant High efficiency and high power density Wafer Level Chip-Scale Package (WLCSP) 1.7 mm x 1.7 mm Applications High-side load switch OVP protection in smart phone USB port DC-to-DC converters Power switch circuits Stand-by power system
Request a Quote
Description
The GANB8R0-040CBA is a 40 V, 8.0 mΩ bi-directional Gallium Nitride (GaN) High Electron-Mobility-Tr ansistor (HEMT) in a Wafer Level Chip-Scale (WLCSP) package. It is a normally-off e-mode device offering superior performance. Features and benefits Enhancement mode - normally-off power switch Bi-directional device Ultra high switching speed capability Ultra-low on-state resistance RoHS, Pb-free, REACH-compliant High efficiency and high power density Wafer Level Chip-Scale Package (WLCSP) 1.7 mm x 1.7 mm Applications High-side load switch OVP protection in smart phone USB port DC-to-DC converters Power switch circuits Stand-by power system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GANB8R0-040CBAZ is a 40 V, 8.0 mΩ bi-directional enhancement-mode Gallium Nitride (GaN) HEMT in a 1.7 mm × 1.7 mm WLCSP16 package. It operates with a junction temperature range of -40 °C to 125 °C, supports a maximum continuous drain current of 14 A at 25 °C, and has a total power dissipation rating of 15 W. The device exhibits a drain-source on-state resistance of 6.1 mΩ at 25 °C and 11 mΩ at 125 °C under 10 A drain current. It is RoHS and REACH compliant and designed for applications including high-side load switching, USB OVP protection, and DC-DC conversion.

Datasheet Summary
Powered by GS/AI

The GANB8R0-040CBAZ is a 40 V, 8.0 mΩ bi-directional enhancement-mode Gallium Nitride (GaN) HEMT in a 1.7 mm × 1.7 mm WLCSP16 package. It operates with a junction temperature range of -40 °C to 125 °C, supports a maximum continuous drain current of 14 A at 25 °C, and has a total power dissipation rating of 15 W. The device exhibits a drain-source on-state resistance of 6.1 mΩ at 25 °C and 11 mΩ at 125 °C under 10 A drain current. It is RoHS and REACH compliant and designed for applications including high-side load switching, USB OVP protection, and DC-DC conversion.

Suppliers

Company
Product
Description
Supplier Links
40 V, 8.0 mOhm bi-directional Gallium Nitride (GaN) FET in a 1.7 mm x 1.7 mm Wafer Level Chip-Scale Package (WLCSP) - GANB8R0-040CBAZ - Nexperia B.V.
Nijmegen, Netherlands
40 V, 8.0 mOhm bi-directional Gallium Nitride (GaN) FET in a 1.7 mm x 1.7 mm Wafer Level Chip-Scale Package (WLCSP)
GANB8R0-040CBAZ
40 V, 8.0 mOhm bi-directional Gallium Nitride (GaN) FET in a 1.7 mm x 1.7 mm Wafer Level Chip-Scale Package (WLCSP) GANB8R0-040CBAZ
The GANB8R0-040CBA is a 40 V, 8.0 mΩ bi-directional Gallium Nitride (GaN) High Electron-Mobility-Tr ansistor (HEMT) in a Wafer Level Chip-Scale (WLCSP) package. It is a normally-off e-mode device offering superior performance. Features and benefits Enhancement mode - normally-off power switch Bi-directional device Ultra high switching speed capability Ultra-low on-state resistance RoHS, Pb-free, REACH-compliant High efficiency and high power density Wafer Level Chip-Scale Package (WLCSP) 1.7 mm x 1.7 mm Applications High-side load switch OVP protection in smart phone USB port DC-to-DC converters Power switch circuits Stand-by power system

The GANB8R0-040CBA is a 40 V, 8.0 mΩ bi-directional Gallium Nitride (GaN) High Electron-Mobility-Transistor (HEMT) in a Wafer Level Chip-Scale (WLCSP) package. It is a normally-off e-mode device offering superior performance.

Features and benefits

  • Enhancement mode - normally-off power switch
  • Bi-directional device
  • Ultra high switching speed capability
  • Ultra-low on-state resistance
  • RoHS, Pb-free, REACH-compliant
  • High efficiency and high power density
  • Wafer Level Chip-Scale Package (WLCSP) 1.7 mm x 1.7 mm

Applications

  • High-side load switch
  • OVP protection in smart phone USB port
  • DC-to-DC converters
  • Power switch circuits
  • Stand-by power system
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-GANB8R0-040CBAZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-GANB8R0-040CBAZCT-ND
Single FETs, MOSFETs 1727-GANB8R0-040CBAZCT-ND
GANB8R0-040CBA/SOT80 87/WLCSP16

GANB8R0-040CBA/SOT8087/WLCSP16

Buy Now Datasheet
Single FETs, MOSFETs - 1727-GANB8R0-040CBAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-GANB8R0-040CBAZDKR-ND
Single FETs, MOSFETs 1727-GANB8R0-040CBAZDKR-ND
GANB8R0-040CBA/SOT80 87/WLCSP16

GANB8R0-040CBA/SOT8087/WLCSP16

Buy Now Datasheet
Single FETs, MOSFETs - 1727-GANB8R0-040CBAZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-GANB8R0-040CBAZTR-ND
Single FETs, MOSFETs 1727-GANB8R0-040CBAZTR-ND
GANB8R0-040CBA/SOT80 87/WLCSP16

GANB8R0-040CBA/SOT8087/WLCSP16

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number GANB8R0-040CBAZ 1727-GANB8R0-040CBAZCT-ND
Product Name 40 V, 8.0 mOhm bi-directional Gallium Nitride (GaN) FET in a 1.7 mm x 1.7 mm Wafer Level Chip-Scale Package (WLCSP) Single FETs, MOSFETs
Package Type WLCSP16_SOT8087 WLCSP16_SOT8087 16-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 1727-BC807-25LWXTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
8 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PC4617QMB,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883B SOT883B
View Details
3 suppliers
50 V, 200 mA NPN general-purpose transistors - 2PD601BRL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers