Nexperia B.V. 700 V, 140 mOhm Gallium Nitride (GaN) FET in DPAK package GANE140-700BBAZ

Description
The GANE140-700DBA is a general purpose 700 V, 140 mΩ Gallium Nitride (GaN) FET in a DPAK package. It is a normally-off e-mode device offering superior performance. Features and benefits Enhancement mode - normally-off power switch Ultra high frequency switching capability No body diode Low gate charge, low output charge Qualified for standard applications ESD protection RoHS, Pb-free, REACH-compliant High efficiency and high power density Applications High power density and high efficiency power conversion AC-to-DC converters, totem pole PFC DC-to-DC converters Fast battery charging, mobile phone, laptop, tablet and USB type-C chargers Datacom and telecom (AC-to-DC and DC-to-DC) converters Motor drives Solar (PV) inverters Class D audio amplifiers, TV PSU and LED drivers
Request a Quote Datasheet
Description
The GANE140-700DBA is a general purpose 700 V, 140 mΩ Gallium Nitride (GaN) FET in a DPAK package. It is a normally-off e-mode device offering superior performance. Features and benefits Enhancement mode - normally-off power switch Ultra high frequency switching capability No body diode Low gate charge, low output charge Qualified for standard applications ESD protection RoHS, Pb-free, REACH-compliant High efficiency and high power density Applications High power density and high efficiency power conversion AC-to-DC converters, totem pole PFC DC-to-DC converters Fast battery charging, mobile phone, laptop, tablet and USB type-C chargers Datacom and telecom (AC-to-DC and DC-to-DC) converters Motor drives Solar (PV) inverters Class D audio amplifiers, TV PSU and LED drivers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700 V, 140 mOhm Gallium Nitride (GaN) FET in DPAK package - GANE140-700BBAZ - Nexperia B.V.
Nijmegen, Netherlands
700 V, 140 mOhm Gallium Nitride (GaN) FET in DPAK package
GANE140-700BBAZ
700 V, 140 mOhm Gallium Nitride (GaN) FET in DPAK package GANE140-700BBAZ
The GANE140-700DBA is a general purpose 700 V, 140 mΩ Gallium Nitride (GaN) FET in a DPAK package. It is a normally-off e-mode device offering superior performance. Features and benefits Enhancement mode - normally-off power switch Ultra high frequency switching capability No body diode Low gate charge, low output charge Qualified for standard applications ESD protection RoHS, Pb-free, REACH-compliant High efficiency and high power density Applications High power density and high efficiency power conversion AC-to-DC converters, totem pole PFC DC-to-DC converters Fast battery charging, mobile phone, laptop, tablet and USB type-C chargers Datacom and telecom (AC-to-DC and DC-to-DC) converters Motor drives Solar (PV) inverters Class D audio amplifiers, TV PSU and LED drivers

The GANE140-700DBA is a general purpose 700 V, 140 mΩ Gallium Nitride (GaN) FET in a DPAK package. It is a normally-off e-mode device offering superior performance.

Features and benefits

  • Enhancement mode - normally-off power switch
  • Ultra high frequency switching capability
  • No body diode
  • Low gate charge, low output charge
  • Qualified for standard applications
  • ESD protection
  • RoHS, Pb-free, REACH-compliant
  • High efficiency and high power density

Applications

  • High power density and high efficiency power conversion
  • AC-to-DC converters, totem pole PFC
  • DC-to-DC converters
  • Fast battery charging, mobile phone, laptop, tablet and USB type-C chargers
  • Datacom and telecom (AC-to-DC and DC-to-DC) converters
  • Motor drives
  • Solar (PV) inverters
  • Class D audio amplifiers, TV PSU and LED drivers
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number GANE140-700BBAZ
Product Name 700 V, 140 mOhm Gallium Nitride (GaN) FET in DPAK package
Package Type SOT428-2 SOT428-2
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-16PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25LZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16W-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers
20 V, 2 A NPN medium power transistor - BC68PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
9 suppliers