PNP high power bipolar transistor in a power SOT1289B (CFP15B) flat lead surface-mounted plastic package, measuring 5.8 x 4.3 x 0.95 mm. Rated for a collector-emitter voltage of -100 V and a continuous collector current of -3 A, with a peak collector current of -5 A for pulses up to 1 ms. Maximum power dissipation is 1.6 W on a standard FR4 PCB or 2.2 W with a 1 cm² collector pad. Junction temperature ranges from -55 °C to 175 °C. Features a collector-emitter saturation voltage of up to 1.2 V at -3 A collector current and -375 mA base current. Thermal resistance from junction to ambient is 69 K/W with an enhanced collector pad. NPN complement is MJPE31C. Meets IEC 60134 for limiting values.
PNP high power bipolar transistor in a power SOT1289B (CFP15B) flat lead Surface-Mounted Device (SMD) plastic package.
NPN complement: MJPE31C
Features and benefits
Applications
MJPE32C/SOT1289B/CFP
MJPE32C/SOT1289B/CFP
MJPE32C/SOT1289B/CFP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Power Bipolar Transistors | Transistors |
| Product Number | MJPE32CZ | 1727-MJPE32CZTR-ND |
| Product Name | 100 V, 3 A PNP high power bipolar transistor | Single Bipolar Transistors |
| VCEO | -100 volts | |
| IC(max) | -3 milliamps | |
| PD | 1.6 milliwatts |