PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) surface-mounted package measuring 6.5 mm x 3.5 mm x 1.65 mm. Rated for a collector-emitter voltage of -600 V and a collector current of -0.1 A, with a DC current gain (hFE) of 70 to 130 at -10 V and -10 mA. Maximum power dissipation is 0.65 W on a standard footprint and 1.4 W with a 6 cm² collector pad. Junction temperature range is -55 °C to 150 °C. Qualified to AEC-Q101 for automotive applications.
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PNP 600V 0.1A SOT-223
TRANS PNP 600V 0.1A SOT-223
TRANS PNP 600V 0.1A SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBHV3160Z-QX | 1727-PBHV3160Z-QXTR-ND |
| Product Name | 600 V, 0.1 A PNP high-voltage low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |