NPN resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 22 kΩ, designed for digital and low-power applications in a SOT23 surface-mounted package measuring 2.9 mm × 1.3 mm × 1 mm. It has a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and collector-emitter saturation voltage of 100 mV at 10 mA collector current and 0.5 mA base current. The device offers high DC current gain (hFE) of 145 minimum at 10 mA collector current and operates with a junction temperature up to 150 °C. It meets IEC 60134 absolute maximum rating standards.
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PBDTA124ET
Features and benefits
Applications
BIPOLAR DISCRETES
BIPOLAR DISCRETES
BIPOLAR DISCRETES
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBDTC124ETR | 1727-PBDTC124ETRDKR-ND |
| Product Name | 50 V, 100 mA low VCEsat NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |