NPN low V<sub>CEsat</sub> resistor-equipped transistor in a SOT23 surface-mounted package measuring 2.9 mm × 1.3 mm × 1 mm, with built-in bias resistors R1 = 47 kΩ and R2 = 47 kΩ, rated for a collector-emitter voltage of 50 V and a continuous output current of 100 mA, capable of operating at junction temperatures up to 175 °C and qualified to AEC-Q101 for automotive applications.
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PBDTA144ETH-Q
Features and benefits
Applications
BIPOLAR DISCRETES
BIPOLAR DISCRETES
BIPOLAR DISCRETES
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBDTC144ETH-QR | 1727-PBDTC144ETH-QRTR-ND |
| Product Name | 50 V, 100 mA low VCEsat NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = 47 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |