Nexperia B.V. 50 mA LED driver in SOT457 NCR405UX

Description
LED driver consisting of resistor‑equipped PNP transistor with two diodes on one chip in an SOT457 (SC-74) plastic package. Features and benefits Stabilized output current of 50 mA High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Qualified according to AEC‑Q101 Reduces component count and board space High power dissipation of 750 mW Stabilized output current adjustable up to 65 mA when an external resistor is used Applications Constant current LED driver Generic constant current source Automotive applications
Request a Quote
Description
LED driver consisting of resistor‑equipped PNP transistor with two diodes on one chip in an SOT457 (SC-74) plastic package. Features and benefits Stabilized output current of 50 mA High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Qualified according to AEC‑Q101 Reduces component count and board space High power dissipation of 750 mW Stabilized output current adjustable up to 65 mA when an external resistor is used Applications Constant current LED driver Generic constant current source Automotive applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50 mA LED driver consisting of a resistor-equipped PNP transistor with two diodes on one chip in an SOT457 (SC-74) plastic package, providing a stabilized output current of 50 mA with a supply voltage up to 40 V, a voltage overhead of 1.4 V, and power dissipation of 750 mW. Qualified to AEC-Q101 and suitable for automotive applications, the device allows output current adjustment up to 65 mA using an external resistor.

Datasheet Summary
Powered by GS/AI

50 mA LED driver consisting of a resistor-equipped PNP transistor with two diodes on one chip in an SOT457 (SC-74) plastic package, providing a stabilized output current of 50 mA with a supply voltage up to 40 V, a voltage overhead of 1.4 V, and power dissipation of 750 mW. Qualified to AEC-Q101 and suitable for automotive applications, the device allows output current adjustment up to 65 mA using an external resistor.

Suppliers

Company
Product
Description
Supplier Links
50 mA LED driver in SOT457 - NCR405UX - Nexperia B.V.
Nijmegen, Netherlands
50 mA LED driver in SOT457
NCR405UX
50 mA LED driver in SOT457 NCR405UX
LED driver consisting of resistor‑equipped PNP transistor with two diodes on one chip in an SOT457 (SC-74) plastic package. Features and benefits Stabilized output current of 50 mA High current accuracy at supply voltage variation Low voltage overhead of 1.4 V Qualified according to AEC‑Q101 Reduces component count and board space High power dissipation of 750 mW Stabilized output current adjustable up to 65 mA when an external resistor is used Applications Constant current LED driver Generic constant current source Automotive applications

LED driver consisting of resistor‑equipped PNP transistor with two diodes on one chip in an SOT457 (SC-74) plastic package.

Features and benefits

  • Stabilized output current of 50 mA
  • High current accuracy at supply voltage variation
  • Low voltage overhead of 1.4 V
  • Qualified according to AEC‑Q101
  • Reduces component count and board space
  • High power dissipation of 750 mW
  • Stabilized output current adjustable up to 65 mA when an external resistor is used

Applications

  • Constant current LED driver
  • Generic constant current source
  • Automotive applications
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number NCR405UX
Product Name 50 mA LED driver in SOT457
Package Type SOT457 SOT457
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - 2PD1820AS-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers
NPN general-purpose transistor - 2PC4081R,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
5 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers