Optibelt Corporation USA Sheave SPZ90-2

Description
METRIC V-BELT PULLEY - SPZ BELT SECTION, 2 GROOVE, 90 MM PITCH DIA., 94 MM O.D., TAPER LOCK BUSHED, 1610 SERIES BUSHING, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
METRIC V-BELT PULLEY - SPZ BELT SECTION, 2 GROOVE, 90 MM PITCH DIA., 94 MM O.D., TAPER LOCK BUSHED, 1610 SERIES BUSHING, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sheave - 95648379 - Radwell International
Willingboro, NJ, United States
Sheave
95648379
Sheave 95648379
METRIC V-BELT PULLEY - SPZ BELT SECTION, 2 GROOVE, 90 MM PITCH DIA., 94 MM O.D., TAPER LOCK BUSHED, 1610 SERIES BUSHING, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

METRIC V-BELT PULLEY - SPZ BELT SECTION, 2 GROOVE, 90 MM PITCH DIA., 94 MM O.D., TAPER LOCK BUSHED, 1610 SERIES BUSHING, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category V-Belts and V-Ribbed Belts
Product Number 95648379
Product Name Sheave
Unlock Full Specs
to access all available technical data

Similar Products

Harvester V-Belts - HK - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.50 inch (38.10 mm)
View Details
V & Wedge Belts - 2149776 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.83 inch (326.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Cogged Vari-Speed Belt -  - Navyug (India) Limited
Navyug (India) Limited
Specs
Metric 25mm (optional feature); 32mm (optional feature); 40mm (optional feature)
Other Section Other
Features Cogged; Variable Speed
View Details