Gates Corporation Hydraulic Hose Assembly & Connectors & Spare Parts B68

Description
V-BELT, 9003-2068, HI-POWER II, B SECTION, 1 BAND, 71.00 INCH OUTSIDE LENGTH, 0.6563 INCH TOP WIDTH, 0.4063 INCH HEIGHT, SMOOTH, OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY
Description
V-BELT, 9003-2068, HI-POWER II, B SECTION, 1 BAND, 71.00 INCH OUTSIDE LENGTH, 0.6563 INCH TOP WIDTH, 0.4063 INCH HEIGHT, SMOOTH, OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Hose Assembly & Connectors & Spare Parts - 6785899 - Radwell International
Willingboro, NJ, United States
Hydraulic Hose Assembly & Connectors & Spare Parts
6785899
Hydraulic Hose Assembly & Connectors & Spare Parts 6785899
V-BELT, 9003-2068, HI-POWER II, B SECTION, 1 BAND, 71.00 INCH OUTSIDE LENGTH, 0.6563 INCH TOP WIDTH, 0.4063 INCH HEIGHT, SMOOTH, OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY

V-BELT, 9003-2068, HI-POWER II, B SECTION, 1 BAND, 71.00 INCH OUTSIDE LENGTH, 0.6563 INCH TOP WIDTH, 0.4063 INCH HEIGHT, SMOOTH, OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category V-Belts and V-Ribbed Belts
Product Number 6785899
Product Name Hydraulic Hose Assembly & Connectors & Spare Parts
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365356 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 14.69 inch (373.00 mm)
Belt Polyamide
View Details
Classical Section V-Belts - 25 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 53.50 to 354.33 inch (1359.00 to 9000.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 85 - 4912062* - Fenner Drives
Specs
English A/4L
Belt Urethane / Polyurethane
Minimum Pulley Size 3.25 inch (82.55 mm)
View Details