Regal Rexnord Corporation Sheave 2B5V62

Description
2B5V62 2 GROOVE, 5/8 TO 2-1/4 BORE DIAM, 6.48" OUTSIDE DIAM, QD BUSHED V BELT SHEAVE 6.3 5V DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY
Description
2B5V62 2 GROOVE, 5/8 TO 2-1/4 BORE DIAM, 6.48" OUTSIDE DIAM, QD BUSHED V BELT SHEAVE 6.3 5V DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sheave - 36964570 - Radwell International
Willingboro, NJ, United States
Sheave
36964570
Sheave 36964570
2B5V62 2 GROOVE, 5/8 TO 2-1/4 BORE DIAM, 6.48" OUTSIDE DIAM, QD BUSHED V BELT SHEAVE 6.3 5V DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY

2B5V62 2 GROOVE, 5/8 TO 2-1/4 BORE DIAM, 6.48" OUTSIDE DIAM, QD BUSHED V BELT SHEAVE 6.3 5V DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category V-Belts and V-Ribbed Belts
Product Number 36964570
Product Name Sheave
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149770 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 13.62 inch (346.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 599mm Pitch Length V-Belt - A 6R12M2L610 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 24.02 inch (610.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
Power Twist Plus® V-Belts - 0405050 - Fenner Drives
Specs
English B/5L
Type Single Band
Belt Urethane / Polyurethane
View Details