Amphenol RF Coaxial Cable Assemblies 095-902-538M100

Description
RF Cable Assembly RP-SMA Straight Plug t
Request a Quote Datasheet
Description
RF Cable Assembly RP-SMA Straight Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-538M100
Coaxial Cable Assemblies 095-902-538M100
RF Cable Assembly RP-SMA Straight Plug t

RF Cable Assembly RP-SMA Straight Plug t

Buy Now
Coaxial Cables (RF) - 115-095-902-538M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-538M100-ND
Coaxial Cables (RF) 115-095-902-538M100-ND
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-174 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial RP-SMA to RP-SMA RG-174 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-538M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-538M100
RF Standard Cable Assembly 095-902-538M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Sma Rp Plug-Bhd Jack, 3.3Ft; Connector To Connector Amphenol Rf - 88AH5523 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Rp Plug-Bhd Jack, 3.3Ft; Connector To Connector Amphenol Rf
88AH5523
Rf Cable, Sma Rp Plug-Bhd Jack, 3.3Ft; Connector To Connector Amphenol Rf 88AH5523
RF CABLE, SMA RP PLUG-BHD JACK, 3.3FT; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA RP PLUG-BHD JACK, 3.3FT; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-538M100 115-095-902-538M100-ND 095-902-538M100 88AH5523
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Sma Rp Plug-Bhd Jack, 3.3Ft; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details