Amphenol RF Coaxial Cables (RF) 095-902-538-036

Description
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-174 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-174 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-538-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-538-036-ND
Coaxial Cables (RF) 115-095-902-538-036-ND
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-174 36.00"" (914.40mm)"

"Cable Assembly Coaxial RP-SMA to RP-SMA RG-174 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-538-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-538-036
RF Standard Cable Assembly 095-902-538-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-538-036
Coaxial Cable Assemblies 095-902-538-036
RF Cable Assembly RP-SMA Straight Plug t

RF Cable Assembly RP-SMA Straight Plug t

Buy Now
Rf Cable, Sma Rp Plug-Bhd Jack, 36; Connector To Connector Amphenol Rf - 88AH5521 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Rp Plug-Bhd Jack, 36; Connector To Connector Amphenol Rf
88AH5521
Rf Cable, Sma Rp Plug-Bhd Jack, 36; Connector To Connector Amphenol Rf 88AH5521
RF CABLE, SMA RP PLUG-BHD JACK, 36"; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA RP PLUG-BHD JACK, 36"; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-538-036-ND 095-902-538-036 095-902-538-036 88AH5521
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies Rf Cable, Sma Rp Plug-Bhd Jack, 36; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Cable Only, RG174/U - 4222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details