Amphenol RF RF Standard Cable Assembly 095-902-535-036

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-535-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-535-036
RF Standard Cable Assembly 095-902-535-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-535-036
Coaxial Cable Assemblies 095-902-535-036
RF Cable Assembly RP-SMA Straight Plug t

RF Cable Assembly RP-SMA Straight Plug t

Buy Now
Coaxial Cables (RF) - 115-095-902-535-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-535-036-ND
Coaxial Cables (RF) 115-095-902-535-036-ND
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial RP-SMA to RP-SMA RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
Rf Cable, Sma Rp Plug-Bhd Jack, 36; Connector To Connector Amphenol Rf - 88AH5496 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Rp Plug-Bhd Jack, 36; Connector To Connector Amphenol Rf
88AH5496
Rf Cable, Sma Rp Plug-Bhd Jack, 36; Connector To Connector Amphenol Rf 88AH5496
RF CABLE, SMA RP PLUG-BHD JACK, 36"; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA RP PLUG-BHD JACK, 36"; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-535-036 095-902-535-036 115-095-902-535-036-ND 88AH5496
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Coaxial Cables (RF) Rf Cable, Sma Rp Plug-Bhd Jack, 36; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-20M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 040427-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SF-SMA-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Connecting cable - NEBU-M8G3-E-10-LE3 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details