Amphenol RF RF Standard Cable Assembly 095-909-190-036

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-909-190-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-190-036
RF Standard Cable Assembly 095-909-190-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-909-190-036
Coaxial Cable Assemblies 095-909-190-036
RF Cable Assembly N-Type Right Angle Plu

RF Cable Assembly N-Type Right Angle Plu

Buy Now
Coaxial Cables (RF) - 115-095-909-190-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-909-190-036-ND
Coaxial Cables (RF) 115-095-909-190-036-ND
"Cable Assembly Coaxial RP-TNC to N-Type LMR 400 36.00"" (914.40mm)"

"Cable Assembly Coaxial RP-TNC to N-Type LMR 400 36.00"" (914.40mm)"

Buy Now Datasheet
Rf Cable, Ra N Plug-Rp-Tnc Jack, 36; Connector To Connector Amphenol Rf - 17AJ3712 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra N Plug-Rp-Tnc Jack, 36; Connector To Connector Amphenol Rf
17AJ3712
Rf Cable, Ra N Plug-Rp-Tnc Jack, 36; Connector To Connector Amphenol Rf 17AJ3712
RF CABLE, RA N PLUG-RP-TNC JACK, 36"; Connector to Connector:90° N-Type Plug to RP-TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, RA N PLUG-RP-TNC JACK, 36"; Connector to Connector:90° N-Type Plug to RP-TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-190-036 095-909-190-036 115-095-909-190-036-ND 17AJ3712
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Coaxial Cables (RF) Rf Cable, Ra N Plug-Rp-Tnc Jack, 36; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details