Amphenol RF RF Standard Cable Assembly 095-909-176-048

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-909-176-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-176-048
RF Standard Cable Assembly 095-909-176-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-909-176-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-909-176-048-ND
Coaxial Cables (RF) 095-909-176-048-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 240 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial N-Type to N-Type LMR 240 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
N-Type Straight Plug To N-Type Straight Plug On Lmr 240 Cable, Arc, 48 Inches Rohs Compliant Amphenol Rf - 02AH5799 - Newark, An Avnet Company
Chicago, IL, United States
N-Type Straight Plug To N-Type Straight Plug On Lmr 240 Cable, Arc, 48 Inches Rohs Compliant Amphenol Rf
02AH5799
N-Type Straight Plug To N-Type Straight Plug On Lmr 240 Cable, Arc, 48 Inches Rohs Compliant Amphenol Rf 02AH5799
N-TYPE STRAIGHT PLUG TO N-TYPE STRAIGHT PLUG ON LMR 240 CABLE, ARC, 48 INCHES ROHS COMPLIANT: YES

N-TYPE STRAIGHT PLUG TO N-TYPE STRAIGHT PLUG ON LMR 240 CABLE, ARC, 48 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Cable Assemblies - 095-909-176-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-909-176-048
RF Cable Assemblies 095-909-176-048
RF Cable Assemblies N Strt Plg to N Strt Plg LMR240 48in

RF Cable Assemblies N Strt Plg to N Strt Plg LMR240 48in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-176-048 095-909-176-048-ND 02AH5799 095-909-176-048
Product Name RF Standard Cable Assembly Coaxial Cables (RF) N-Type Straight Plug To N-Type Straight Plug On Lmr 240 Cable, Arc, 48 Inches Rohs Compliant Amphenol Rf RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details